Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR825FRRSL

Description
EGS-10-80 .825 1% RWR84SR825FR RSL
Request a Quote Datasheet
Description
EGS-10-80 .825 1% RWR84SR825FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR825FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR825FRRSL
Wirewound Resistors 3110-RWR84SR825FRRSL
EGS-10-80 .825 1% RWR84SR825FR RSL

EGS-10-80 .825 1% RWR84SR825FR RSL

Supplier's Site Datasheet
RES 0.825 OHM 7W 1% WW AXIAL - RWR84SR825FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 7W 1% WW AXIAL
RWR84SR825FRRSL
RES 0.825 OHM 7W 1% WW AXIAL RWR84SR825FRRSL
RES 0.825ohm 7W 1% WW AXIAL

RES 0.825ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR825FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR825FRRSL-ND
Through Hole Resistors RWR84SR825FRRSL-ND
825 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR825FRRSL RWR84SR825FRRSL RWR84SR825FRRSL-ND
Product Name Wirewound Resistors RES 0.825 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details