Vishay Intertechnology, Inc. RES 0.825 OHM 7W 1% WW AXIAL RWR84SR825FRBSL

Description
RES 0.825ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.825ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.825 OHM 7W 1% WW AXIAL - RWR84SR825FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 7W 1% WW AXIAL
RWR84SR825FRBSL
RES 0.825 OHM 7W 1% WW AXIAL RWR84SR825FRBSL
RES 0.825ohm 7W 1% WW AXIAL

RES 0.825ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR825FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR825FRBSL-ND
Through Hole Resistors RWR84SR825FRBSL-ND
825 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR825FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR825FRBSL
Wirewound Resistors 3110-RWR84SR825FRBSL
EGS-10-80 .825 1% RWR84SR825FR BSL

EGS-10-80 .825 1% RWR84SR825FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR825FRBSL RWR84SR825FRBSL-ND 3110-RWR84SR825FRBSL
Product Name RES 0.825 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers