Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR806FRS73

Description
EGS-10-80 .806 1% RWR84SR806FR S73
Request a Quote Datasheet
Description
EGS-10-80 .806 1% RWR84SR806FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR806FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR806FRS73
Wirewound Resistors 3110-RWR84SR806FRS73
EGS-10-80 .806 1% RWR84SR806FR S73

EGS-10-80 .806 1% RWR84SR806FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR806FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR806FRS73-ND
Through Hole Resistors RWR84SR806FRS73-ND
806 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.806 OHM 7W 1% WW AXIAL - RWR84SR806FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 7W 1% WW AXIAL
RWR84SR806FRS73
RES 0.806 OHM 7W 1% WW AXIAL RWR84SR806FRS73
RES 0.806ohm 7W 1% WW AXIAL

RES 0.806ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C3194 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C3194
Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C3194
Resistor,Metal Alloy,0.806Ohms,1+/- % Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.806Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84SR806FRS73 RWR84SR806FRS73-ND RWR84SR806FRS73 64C3194
Product Name Wirewound Resistors Through Hole Resistors RES 0.806 OHM 7W 1% WW AXIAL Resistor,metal Alloy,0.806Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details