Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR750FSB12

Description
750 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR750FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR750FSB12-ND
Through Hole Resistors RWR84SR750FSB12-ND
750 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.75 OHM 7W 1% WW AXIAL - RWR84SR750FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 7W 1% WW AXIAL
RWR84SR750FSB12
RES 0.75 OHM 7W 1% WW AXIAL RWR84SR750FSB12
RES 0.75ohm 7W 1% WW AXIAL

RES 0.75ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR750FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR750FSB12
Wirewound Resistors 3110-RWR84SR750FSB12
EGS-10-80 .75 1% RWR84SR750FS B12

EGS-10-80 .75 1% RWR84SR750FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR750FSB12-ND RWR84SR750FSB12 3110-RWR84SR750FSB12
Product Name Through Hole Resistors RES 0.75 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details