Vishay Intertechnology, Inc. RES 0.75 OHM 7W 0.1% WW AXIAL RWR84SR750BRRSL

Description
RES 0.75ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 7W 0.1% WW AXIAL - RWR84SR750BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 7W 0.1% WW AXIAL
RWR84SR750BRRSL
RES 0.75 OHM 7W 0.1% WW AXIAL RWR84SR750BRRSL
RES 0.75ohm 7W 0.1% WW AXIAL

RES 0.75ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR750BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR750BRRSL
Wirewound Resistors 3110-RWR84SR750BRRSL
EGS-10-80 .75 .1% RWR84SR750BR RSL

EGS-10-80 .75 .1% RWR84SR750BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR750BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR750BRRSL-ND
Through Hole Resistors RWR84SR750BRRSL-ND
750 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR750BRRSL 3110-RWR84SR750BRRSL RWR84SR750BRRSL-ND
Product Name RES 0.75 OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details