Vishay Intertechnology, Inc. RES 0.732 OHM 7W 0.1% WW AXIAL RWR84SR732BRB12

Description
RES 0.732ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.732ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.732 OHM 7W 0.1% WW AXIAL - RWR84SR732BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.732 OHM 7W 0.1% WW AXIAL
RWR84SR732BRB12
RES 0.732 OHM 7W 0.1% WW AXIAL RWR84SR732BRB12
RES 0.732ohm 7W 0.1% WW AXIAL

RES 0.732ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR732BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR732BRB12-ND
Through Hole Resistors RWR84SR732BRB12-ND
732 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

732 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR732BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR732BRB12
Wirewound Resistors 3110-RWR84SR732BRB12
EGS-10-80 .732 .1% RWR84SR732BR B12

EGS-10-80 .732 .1% RWR84SR732BR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR732BRB12 RWR84SR732BRB12-ND 3110-RWR84SR732BRB12
Product Name RES 0.732 OHM 7W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7320 ohms 0.7320 ohms 0.7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers