Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR715FRS73

Description
EGS-10-80 .715 1% RWR84SR715FR S73
Request a Quote Datasheet
Description
EGS-10-80 .715 1% RWR84SR715FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR715FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR715FRS73
Wirewound Resistors 3110-RWR84SR715FRS73
EGS-10-80 .715 1% RWR84SR715FR S73

EGS-10-80 .715 1% RWR84SR715FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR715FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR715FRS73-ND
Through Hole Resistors RWR84SR715FRS73-ND
715 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.715 OHM 7W 1% WW AXIAL - RWR84SR715FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 7W 1% WW AXIAL
RWR84SR715FRS73
RES 0.715 OHM 7W 1% WW AXIAL RWR84SR715FRS73
RES 0.715ohm 7W 1% WW AXIAL

RES 0.715ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR715FRS73 RWR84SR715FRS73-ND RWR84SR715FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.715 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details