Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR715FMBSL

Description
715 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
715 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR715FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR715FMBSL-ND
Through Hole Resistors RWR84SR715FMBSL-ND
715 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR715FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR715FMBSL
Wirewound Resistors 3110-RWR84SR715FMBSL
EGS-10-80 .715 1% RWR84SR715FM BSL

EGS-10-80 .715 1% RWR84SR715FM BSL

Supplier's Site Datasheet
RES 0.715 OHM 7W 1% WW AXIAL - RWR84SR715FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 7W 1% WW AXIAL
RWR84SR715FMBSL
RES 0.715 OHM 7W 1% WW AXIAL RWR84SR715FMBSL
RES 0.715ohm 7W 1% WW AXIAL

RES 0.715ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR715FMBSL-ND 3110-RWR84SR715FMBSL RWR84SR715FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.715 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers