Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR681FSRSL

Description
681 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
681 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR681FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR681FSRSL-ND
Through Hole Resistors RWR84SR681FSRSL-ND
681 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR681FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR681FSRSL
Wirewound Resistors 3110-RWR84SR681FSRSL
EGS-10-80 .681 1% RWR84SR681FS RSL

EGS-10-80 .681 1% RWR84SR681FS RSL

Supplier's Site Datasheet
RES 0.681 OHM 7W 1% WW AXIAL - RWR84SR681FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 7W 1% WW AXIAL
RWR84SR681FSRSL
RES 0.681 OHM 7W 1% WW AXIAL RWR84SR681FSRSL
RES 0.681ohm 7W 1% WW AXIAL

RES 0.681ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR681FSRSL-ND 3110-RWR84SR681FSRSL RWR84SR681FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.681 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details