Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR673BRRSL

Description
673 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
673 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR673BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR673BRRSL-ND
Through Hole Resistors RWR84SR673BRRSL-ND
673 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

673 mOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.673 OHM 7W 0.1% WW AXIAL - RWR84SR673BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.673 OHM 7W 0.1% WW AXIAL
RWR84SR673BRRSL
RES 0.673 OHM 7W 0.1% WW AXIAL RWR84SR673BRRSL
RES 0.673ohm 7W 0.1% WW AXIAL

RES 0.673ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR673BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR673BRRSL
Wirewound Resistors 3110-RWR84SR673BRRSL
EGS-10-80 .673 .1% RWR84SR673BR RSL

EGS-10-80 .673 .1% RWR84SR673BR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR673BRRSL-ND RWR84SR673BRRSL 3110-RWR84SR673BRRSL
Product Name Through Hole Resistors RES 0.673 OHM 7W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6730 ohms 0.6730 ohms 0.6730 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers