Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR640FRRSL

Description
640 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
640 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR640FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR640FRRSL-ND
Through Hole Resistors RWR84SR640FRRSL-ND
640 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

640 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR640FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR640FRRSL
Wirewound Resistors 3110-RWR84SR640FRRSL
EGS-10-80 .64 1% RWR84SR640FR RSL

EGS-10-80 .64 1% RWR84SR640FR RSL

Supplier's Site Datasheet
RES 0.64 OHM 7W 1% WW AXIAL - RWR84SR640FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.64 OHM 7W 1% WW AXIAL
RWR84SR640FRRSL
RES 0.64 OHM 7W 1% WW AXIAL RWR84SR640FRRSL
RES 0.64ohm 7W 1% WW AXIAL

RES 0.64ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR640FRRSL-ND 3110-RWR84SR640FRRSL RWR84SR640FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.64 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6400 ohms 0.6400 ohms 0.6400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details