Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR619FRRSL

Description
EGS-10-80 .619 1% RWR84SR619FR RSL
Request a Quote Datasheet
Description
EGS-10-80 .619 1% RWR84SR619FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR619FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR619FRRSL
Wirewound Resistors 3110-RWR84SR619FRRSL
EGS-10-80 .619 1% RWR84SR619FR RSL

EGS-10-80 .619 1% RWR84SR619FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR619FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR619FRRSL-ND
Through Hole Resistors RWR84SR619FRRSL-ND
619 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.619 OHM 7W 1% WW AXIAL - RWR84SR619FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 7W 1% WW AXIAL
RWR84SR619FRRSL
RES 0.619 OHM 7W 1% WW AXIAL RWR84SR619FRRSL
RES 0.619ohm 7W 1% WW AXIAL

RES 0.619ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR619FRRSL RWR84SR619FRRSL-ND RWR84SR619FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.619 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614707-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details