Vishay Intertechnology, Inc. RES 0.604 OHM 7W 1% WW AXIAL RWR84SR604FSRSL

Description
RES 0.604ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.604ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.604 OHM 7W 1% WW AXIAL - RWR84SR604FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 7W 1% WW AXIAL
RWR84SR604FSRSL
RES 0.604 OHM 7W 1% WW AXIAL RWR84SR604FSRSL
RES 0.604ohm 7W 1% WW AXIAL

RES 0.604ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR604FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR604FSRSL
Wirewound Resistors 3110-RWR84SR604FSRSL
EGS-10-80 .604 1% RWR84SR604FS RSL

EGS-10-80 .604 1% RWR84SR604FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR604FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR604FSRSL-ND
Through Hole Resistors RWR84SR604FSRSL-ND
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR604FSRSL 3110-RWR84SR604FSRSL RWR84SR604FSRSL-ND
Product Name RES 0.604 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6040 ohms 0.6040 ohms 0.6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers