Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR178FRBSL

Description
EGS-10-80 .178 1% RWR84SR178FR BSL
Request a Quote Datasheet
Description
EGS-10-80 .178 1% RWR84SR178FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR178FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR178FRBSL
Wirewound Resistors 3110-RWR84SR178FRBSL
EGS-10-80 .178 1% RWR84SR178FR BSL

EGS-10-80 .178 1% RWR84SR178FR BSL

Supplier's Site Datasheet
RES 0.178 OHM 7W 1% WW AXIAL - RWR84SR178FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 7W 1% WW AXIAL
RWR84SR178FRBSL
RES 0.178 OHM 7W 1% WW AXIAL RWR84SR178FRBSL
RES 0.178ohm 7W 1% WW AXIAL

RES 0.178ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR84SR178FRBSL RWR84SR178FRBSL
Product Name Wirewound Resistors RES 0.178 OHM 7W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details