RES 8.06ohm 7W 1% WW AXIAL
EGS-10-80 8.06 1% RWR84S8R06FS RSL
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RWR84S8R06FSRSL | 3110-RWR84S8R06FSRSL |
| Product Name | RES 8.06 OHM 7W 1% WW AXIAL | Wirewound Resistors |
| Mounting / Packaging | Axial Leads |