Vishay Intertechnology, Inc. Wirewound Resistors RWR84S7500FSB12

Description
EGS-10-80 750 1% RWR84S7500FS B12
Request a Quote
Description
EGS-10-80 750 1% RWR84S7500FS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR84S7500FSB12 is a military-grade, axial lead wirewound resistor with a power rating of 7 W, resistance of 750 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The device has an operating temperature range of -55°C to +250°C, a dielectric withstanding voltage of 1000 V, and a maximum working voltage of 2324 V. It is inductive, with solderable terminals, and complies with ANSI J-STD-002 for solderability. Its physical dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. It is packaged in bulk with single lot date code B12.

Datasheet Summary
Powered by GS/AI

RWR84S7500FSB12 is a military-grade, axial lead wirewound resistor with a power rating of 7 W, resistance of 750 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The device has an operating temperature range of -55°C to +250°C, a dielectric withstanding voltage of 1000 V, and a maximum working voltage of 2324 V. It is inductive, with solderable terminals, and complies with ANSI J-STD-002 for solderability. Its physical dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for terminal diameter. It is packaged in bulk with single lot date code B12.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S7500FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7500FSB12
Wirewound Resistors 3110-RWR84S7500FSB12
EGS-10-80 750 1% RWR84S7500FS B12

EGS-10-80 750 1% RWR84S7500FS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S7500FSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Chip Resistor - Surface Mount - 696-SN2-100RB1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details