Vishay Intertechnology, Inc. Wirewound Resistors RWR84S38R3BMB12

Description
EGS-10-80 38.3 .1% RWR84S38R3BM B12
Request a Quote
Description
EGS-10-80 38.3 .1% RWR84S38R3BM B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a 7 W military-grade wirewound resistor qualified to MIL-PRF-39007 with solderable terminations and an inductive winding. It has a high-temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. Resistance ranges from 0.1 to 12.4 kΩ with a ±0.1% tolerance. The body is 0.875 ± 0.062 in [22.23 ± 1.58 mm] long, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, with 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. Dielectric withstanding voltage is 1000 V RMS. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±20 ppm/°C above 10.1 Ω. Terminal strength is 10 lb minimum. Solderability meets ANSI J-STD-002.

Datasheet Summary
Powered by GS/AI

The RWR84S is a 7 W military-grade wirewound resistor qualified to MIL-PRF-39007 with solderable terminations and an inductive winding. It has a high-temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. Resistance ranges from 0.1 to 12.4 kΩ with a ±0.1% tolerance. The body is 0.875 ± 0.062 in [22.23 ± 1.58 mm] long, 0.312 ± 0.031 in [7.92 ± 0.787 mm] in diameter, with 0.040 ± 0.002 in [1.02 ± 0.051 mm] terminal diameter. Dielectric withstanding voltage is 1000 V RMS. Resistance temperature coefficient is ±50 ppm/°C for 1.01 to 10 Ω and ±20 ppm/°C above 10.1 Ω. Terminal strength is 10 lb minimum. Solderability meets ANSI J-STD-002.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S38R3BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S38R3BMB12
Wirewound Resistors 3110-RWR84S38R3BMB12
EGS-10-80 38.3 .1% RWR84S38R3BM B12

EGS-10-80 38.3 .1% RWR84S38R3BM B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S38R3BMB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details