Vishay Intertechnology, Inc. Wirewound Resistors RWR84S2371FPB12

Description
EGS-10-80 2.37K 1% RWR84S2371FP B12
Request a Quote Datasheet
Description
EGS-10-80 2.37K 1% RWR84S2371FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S2371FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S2371FPB12
Wirewound Resistors 3110-RWR84S2371FPB12
EGS-10-80 2.37K 1% RWR84S2371FP B12

EGS-10-80 2.37K 1% RWR84S2371FP B12

Supplier's Site Datasheet
RES 2.37K OHM 7W 1% WW AXIAL - RWR84S2371FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 7W 1% WW AXIAL
RWR84S2371FPB12
RES 2.37K OHM 7W 1% WW AXIAL RWR84S2371FPB12
RES 2.37Kohm 7W 1% WW AXIAL

RES 2.37Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR84S2371FPB12 RWR84S2371FPB12
Product Name Wirewound Resistors RES 2.37K OHM 7W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details