Vishay Intertechnology, Inc. Wirewound Resistors RWR84S22R6FMB12

Description
EGS-10-80 22.6 1% RWR84S22R6FM B12
Request a Quote Datasheet
Description
EGS-10-80 22.6 1% RWR84S22R6FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S22R6FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S22R6FMB12
Wirewound Resistors 3110-RWR84S22R6FMB12
EGS-10-80 22.6 1% RWR84S22R6FM B12

EGS-10-80 22.6 1% RWR84S22R6FM B12

Supplier's Site Datasheet
RES 22.6 OHM 7W 1% WW AXIAL - RWR84S22R6FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 7W 1% WW AXIAL
RWR84S22R6FMB12
RES 22.6 OHM 7W 1% WW AXIAL RWR84S22R6FMB12
RES 22.6ohm 7W 1% WW AXIAL

RES 22.6ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR84S22R6FMB12 RWR84S22R6FMB12
Product Name Wirewound Resistors RES 22.6 OHM 7W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details