Vishay Intertechnology, Inc. Wirewound Resistors RWR84S12R1FMRSL

Description
EGS-10-80 12.1 1% RWR84S12R1FM RSL
Request a Quote
Description
EGS-10-80 12.1 1% RWR84S12R1FM RSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84S is a 7 W military-grade axial wirewound resistor with a high-temperature silicone coating and welded construction, qualified to MIL-PRF-39007. Resistance ranges from 0.1 to 12.4 kΩ with ±1.0% tolerance. Operating temperature is -55 °C to +250 °C. Dimensions are 0.875 ± 0.062 in length, 0.312 ± 0.031 in diameter, and 0.040 ± 0.002 in terminal diameter. Dielectric withstanding voltage is 1000 V minimum. Insulation resistance is 1000 MΩ minimum dry. Resistance temperature coefficient is ±20 ppm/°C for values from 10.1 to 12.4 kΩ. Terminals are solderable and inductively wound. Packaging is bulk with single lot date code (RSL).

Datasheet Summary
Powered by GS/AI

The RWR84S is a 7 W military-grade axial wirewound resistor with a high-temperature silicone coating and welded construction, qualified to MIL-PRF-39007. Resistance ranges from 0.1 to 12.4 kΩ with ±1.0% tolerance. Operating temperature is -55 °C to +250 °C. Dimensions are 0.875 ± 0.062 in length, 0.312 ± 0.031 in diameter, and 0.040 ± 0.002 in terminal diameter. Dielectric withstanding voltage is 1000 V minimum. Insulation resistance is 1000 MΩ minimum dry. Resistance temperature coefficient is ±20 ppm/°C for values from 10.1 to 12.4 kΩ. Terminals are solderable and inductively wound. Packaging is bulk with single lot date code (RSL).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S12R1FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S12R1FMRSL
Wirewound Resistors 3110-RWR84S12R1FMRSL
EGS-10-80 12.1 1% RWR84S12R1FM RSL

EGS-10-80 12.1 1% RWR84S12R1FM RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84S12R1FMRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123457 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 696-1457-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers