Vishay Intertechnology, Inc. RES 0.301 OHM 7W 1% WW AXIAL RWR84NR301FPS73

Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote
Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 7W 1% WW AXIAL - RWR84NR301FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 7W 1% WW AXIAL
RWR84NR301FPS73
RES 0.301 OHM 7W 1% WW AXIAL RWR84NR301FPS73
RES 0.301ohm 7W 1% WW AXIAL

RES 0.301ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RWR84NR301FPS73
Product Name RES 0.301 OHM 7W 1% WW AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details