Vishay Intertechnology, Inc. Wirewound Resistors RWR84N6490FSB12

Description
EGN-10-80 649 1% RWR84N6490FS B12
Request a Quote Datasheet
Description
EGN-10-80 649 1% RWR84N6490FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N6490FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6490FSB12
Wirewound Resistors 3110-RWR84N6490FSB12
EGN-10-80 649 1% RWR84N6490FS B12

EGN-10-80 649 1% RWR84N6490FS B12

Supplier's Site Datasheet
RES 649 OHM 7W 1% WW AXIAL - RWR84N6490FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 7W 1% WW AXIAL
RWR84N6490FSB12
RES 649 OHM 7W 1% WW AXIAL RWR84N6490FSB12
RES 649ohm 7W 1% WW AXIAL

RES 649ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR84N6490FSB12 RWR84N6490FSB12
Product Name Wirewound Resistors RES 649 OHM 7W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details