Vishay Intertechnology, Inc. RES 51.1 OHM 7W 1% WW AXIAL RWR84N51R1FRRSL

Description
RES 51.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 7W 1% WW AXIAL - RWR84N51R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 7W 1% WW AXIAL
RWR84N51R1FRRSL
RES 51.1 OHM 7W 1% WW AXIAL RWR84N51R1FRRSL
RES 51.1ohm 7W 1% WW AXIAL

RES 51.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N51R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N51R1FRRSL-ND
Through Hole Resistors RWR84N51R1FRRSL-ND
51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N51R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N51R1FRRSL
Wirewound Resistors 3110-RWR84N51R1FRRSL
EGN-10-80 51.1 1% RWR84N51R1FR RSL

EGN-10-80 51.1 1% RWR84N51R1FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N51R1FRRSL RWR84N51R1FRRSL-ND 3110-RWR84N51R1FRRSL
Product Name RES 51.1 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details