Vishay Intertechnology, Inc. Wirewound Resistors RWR84N5111FSRSL

Description
EGN-10-80 5.11K 1% RWR84N5111FS RSL
Request a Quote Datasheet
Description
EGN-10-80 5.11K 1% RWR84N5111FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N5111FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N5111FSRSL
Wirewound Resistors 3110-RWR84N5111FSRSL
EGN-10-80 5.11K 1% RWR84N5111FS RSL

EGN-10-80 5.11K 1% RWR84N5111FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N5111FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5111FSRSL-ND
Through Hole Resistors RWR84N5111FSRSL-ND
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 5.11K OHM 7W 1% WW AXIAL - RWR84N5111FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 7W 1% WW AXIAL
RWR84N5111FSRSL
RES 5.11K OHM 7W 1% WW AXIAL RWR84N5111FSRSL
RES 5.11Kohm 7W 1% WW AXIAL

RES 5.11Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N5111FSRSL RWR84N5111FSRSL-ND RWR84N5111FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.11K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details