Vishay Intertechnology, Inc. Wirewound Resistors RWR84N5111FSB12

Description
EGN-10-80 5.11K 1% RWR84N5111FS B12
Request a Quote Datasheet
Description
EGN-10-80 5.11K 1% RWR84N5111FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N5111FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N5111FSB12
Wirewound Resistors 3110-RWR84N5111FSB12
EGN-10-80 5.11K 1% RWR84N5111FS B12

EGN-10-80 5.11K 1% RWR84N5111FS B12

Supplier's Site Datasheet
RES 5.11K OHM 7W 1% WW AXIAL - RWR84N5111FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 7W 1% WW AXIAL
RWR84N5111FSB12
RES 5.11K OHM 7W 1% WW AXIAL RWR84N5111FSB12
RES 5.11Kohm 7W 1% WW AXIAL

RES 5.11Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5111FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5111FSB12-ND
Through Hole Resistors RWR84N5111FSB12-ND
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N5111FSB12 RWR84N5111FSB12 RWR84N5111FSB12-ND
Product Name Wirewound Resistors RES 5.11K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details