Vishay Intertechnology, Inc. Through Hole Resistors RWR84N5111FMBSL

Description
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N5111FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5111FMBSL-ND
Through Hole Resistors RWR84N5111FMBSL-ND
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N5111FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N5111FMBSL
Wirewound Resistors 3110-RWR84N5111FMBSL
EGN-10-80 5.11K 1% RWR84N5111FM BSL

EGN-10-80 5.11K 1% RWR84N5111FM BSL

Supplier's Site Datasheet
RES 5.11K OHM 7W 1% WW AXIAL - RWR84N5111FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 7W 1% WW AXIAL
RWR84N5111FMBSL
RES 5.11K OHM 7W 1% WW AXIAL RWR84N5111FMBSL
RES 5.11Kohm 7W 1% WW AXIAL

RES 5.11Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N5111FMBSL-ND 3110-RWR84N5111FMBSL RWR84N5111FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 5.11K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details