Vishay Intertechnology, Inc. RES 50 OHM 7W 1% WW AXIAL RWR84N50R0FPBSL

Description
RES 50ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 7W 1% WW AXIAL - RWR84N50R0FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 7W 1% WW AXIAL
RWR84N50R0FPBSL
RES 50 OHM 7W 1% WW AXIAL RWR84N50R0FPBSL
RES 50ohm 7W 1% WW AXIAL

RES 50ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N50R0FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N50R0FPBSL
Wirewound Resistors 3110-RWR84N50R0FPBSL
EGN-10-80 50 1% RWR84N50R0FP BSL

EGN-10-80 50 1% RWR84N50R0FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N50R0FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N50R0FPBSL-ND
Through Hole Resistors RWR84N50R0FPBSL-ND
50 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

50 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N50R0FPBSL 3110-RWR84N50R0FPBSL RWR84N50R0FPBSL-ND
Product Name RES 50 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details