Vishay Intertechnology, Inc. RES 4.99 OHM 7W 1% WW AXIAL RWR84N4R99FRBSL

Description
RES 4.99ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 7W 1% WW AXIAL - RWR84N4R99FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 7W 1% WW AXIAL
RWR84N4R99FRBSL
RES 4.99 OHM 7W 1% WW AXIAL RWR84N4R99FRBSL
RES 4.99ohm 7W 1% WW AXIAL

RES 4.99ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N4R99FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4R99FRBSL-ND
Through Hole Resistors RWR84N4R99FRBSL-ND
4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N4R99FRBSL RWR84N4R99FRBSL-ND
Product Name RES 4.99 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A160RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers