Vishay Intertechnology, Inc. RES 4.02 OHM 7W 1% WW AXIAL RWR84N4R02FSS73

Description
RES 4.02ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 7W 1% WW AXIAL - RWR84N4R02FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 7W 1% WW AXIAL
RWR84N4R02FSS73
RES 4.02 OHM 7W 1% WW AXIAL RWR84N4R02FSS73
RES 4.02ohm 7W 1% WW AXIAL

RES 4.02ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N4R02FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4R02FSS73-ND
Through Hole Resistors RWR84N4R02FSS73-ND
4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C2999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C2999
Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C2999
Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,4.02Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR84N4R02FSS73 RWR84N4R02FSS73-ND 64C2999
Product Name RES 4.02 OHM 7W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details