Vishay Intertechnology, Inc. RES 4.02 OHM 7W 1% WW AXIAL RWR84N4R02FSBSL

Description
RES 4.02ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.02ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.02 OHM 7W 1% WW AXIAL - RWR84N4R02FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 7W 1% WW AXIAL
RWR84N4R02FSBSL
RES 4.02 OHM 7W 1% WW AXIAL RWR84N4R02FSBSL
RES 4.02ohm 7W 1% WW AXIAL

RES 4.02ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N4R02FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4R02FSBSL-ND
Through Hole Resistors RWR84N4R02FSBSL-ND
4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N4R02FSBSL RWR84N4R02FSBSL-ND
Product Name RES 4.02 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.02 ohms 4.02 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers