4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 4.02ohm 7W 1% WW AXIAL
Resistor,Metal Alloy,4.02Ohms,1+/-%
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RWR84N4R02FRS73-ND | RWR84N4R02FRS73 | 64C2997 |
| Product Name | Through Hole Resistors | RES 4.02 OHM 7W 1% WW AXIAL | Resistor,metal Alloy,4.02Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | MetalAlloy | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 4.02 ohms | 4.02 ohms |