Vishay Intertechnology, Inc. Wirewound Resistors RWR84N49R9FRBSL

Description
EGN-10-80 49.9 1% RWR84N49R9FR BSL
Request a Quote Datasheet
Description
EGN-10-80 49.9 1% RWR84N49R9FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N49R9FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N49R9FRBSL
Wirewound Resistors 3110-RWR84N49R9FRBSL
EGN-10-80 49.9 1% RWR84N49R9FR BSL

EGN-10-80 49.9 1% RWR84N49R9FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N49R9FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N49R9FRBSL-ND
Through Hole Resistors RWR84N49R9FRBSL-ND
49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 49.9 OHM 7W 1% WW AXIAL - RWR84N49R9FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 7W 1% WW AXIAL
RWR84N49R9FRBSL
RES 49.9 OHM 7W 1% WW AXIAL RWR84N49R9FRBSL
RES 49.9ohm 7W 1% WW AXIAL

RES 49.9ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N49R9FRBSL RWR84N49R9FRBSL-ND RWR84N49R9FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 49.9 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - A129376-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers