Vishay Intertechnology, Inc. Through Hole Resistors RWR84N4990FSS73

Description
499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N4990FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4990FSS73-ND
Through Hole Resistors RWR84N4990FSS73-ND
499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 499 OHM 7W 1% WW AXIAL - RWR84N4990FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 7W 1% WW AXIAL
RWR84N4990FSS73
RES 499 OHM 7W 1% WW AXIAL RWR84N4990FSS73
RES 499ohm 7W 1% WW AXIAL

RES 499ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N4990FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4990FSS73
Wirewound Resistors 3110-RWR84N4990FSS73
EGN-10-80 499 1% RWR84N4990FS S73

EGN-10-80 499 1% RWR84N4990FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3013
Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3013
Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,499Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84N4990FSS73-ND RWR84N4990FSS73 3110-RWR84N4990FSS73 64C3013
Product Name Through Hole Resistors RES 499 OHM 7W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,499Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers