Vishay Intertechnology, Inc. Wirewound Resistors RWR84N4990FSBSL

Description
EGN-10-80 499 1% RWR84N4990FS BSL
Request a Quote Datasheet
Description
EGN-10-80 499 1% RWR84N4990FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N4990FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4990FSBSL
Wirewound Resistors 3110-RWR84N4990FSBSL
EGN-10-80 499 1% RWR84N4990FS BSL

EGN-10-80 499 1% RWR84N4990FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N4990FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4990FSBSL-ND
Through Hole Resistors RWR84N4990FSBSL-ND
499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 499 OHM 7W 1% WW AXIAL - RWR84N4990FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 7W 1% WW AXIAL
RWR84N4990FSBSL
RES 499 OHM 7W 1% WW AXIAL RWR84N4990FSBSL
RES 499ohm 7W 1% WW AXIAL

RES 499ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N4990FSBSL RWR84N4990FSBSL-ND RWR84N4990FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 499 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details