Vishay Intertechnology, Inc. Wirewound Resistors RWR84N4870FRB12

Description
EGN-10-80 487 1% RWR84N4870FR B12
Request a Quote Datasheet
Description
EGN-10-80 487 1% RWR84N4870FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N4870FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4870FRB12
Wirewound Resistors 3110-RWR84N4870FRB12
EGN-10-80 487 1% RWR84N4870FR B12

EGN-10-80 487 1% RWR84N4870FR B12

Supplier's Site Datasheet
RES 487 OHM 7W 1% WW AXIAL - RWR84N4870FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 487 OHM 7W 1% WW AXIAL
RWR84N4870FRB12
RES 487 OHM 7W 1% WW AXIAL RWR84N4870FRB12
RES 487ohm 7W 1% WW AXIAL

RES 487ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N4870FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4870FRB12-ND
Through Hole Resistors RWR84N4870FRB12-ND
487 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

487 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N4870FRB12 RWR84N4870FRB12 RWR84N4870FRB12-ND
Product Name Wirewound Resistors RES 487 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 487 ohms 487 ohms 487 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers