Vishay Intertechnology, Inc. Wirewound Resistors RWR84N4750FRBSL

Description
EGN-10-80 475 1% RWR84N4750FR BSL
Request a Quote Datasheet
Description
EGN-10-80 475 1% RWR84N4750FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N4750FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4750FRBSL
Wirewound Resistors 3110-RWR84N4750FRBSL
EGN-10-80 475 1% RWR84N4750FR BSL

EGN-10-80 475 1% RWR84N4750FR BSL

Supplier's Site Datasheet
RES 475 OHM 7W 1% WW AXIAL - RWR84N4750FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 7W 1% WW AXIAL
RWR84N4750FRBSL
RES 475 OHM 7W 1% WW AXIAL RWR84N4750FRBSL
RES 475ohm 7W 1% WW AXIAL

RES 475ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N4750FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4750FRBSL-ND
Through Hole Resistors RWR84N4750FRBSL-ND
475 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

475 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N4750FRBSL RWR84N4750FRBSL RWR84N4750FRBSL-ND
Product Name Wirewound Resistors RES 475 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 475 ohms 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details