Vishay Intertechnology, Inc. RES 46.4 OHM 7W 1% WW AXIAL RWR84N46R4FSB12

Description
RES 46.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 46.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 7W 1% WW AXIAL - RWR84N46R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 7W 1% WW AXIAL
RWR84N46R4FSB12
RES 46.4 OHM 7W 1% WW AXIAL RWR84N46R4FSB12
RES 46.4ohm 7W 1% WW AXIAL

RES 46.4ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N46R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N46R4FSB12
Wirewound Resistors 3110-RWR84N46R4FSB12
EGN-10-80 46.4 1% RWR84N46R4FS B12

EGN-10-80 46.4 1% RWR84N46R4FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N46R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N46R4FSB12-ND
Through Hole Resistors RWR84N46R4FSB12-ND
46.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

46.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N46R4FSB12 3110-RWR84N46R4FSB12 RWR84N46R4FSB12-ND
Product Name RES 46.4 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 8-1879233-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details