Vishay Intertechnology, Inc. RES 464 OHM 7W 1% WW AXIAL RWR84N4640FSB12

Description
RES 464ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 464ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 7W 1% WW AXIAL - RWR84N4640FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 7W 1% WW AXIAL
RWR84N4640FSB12
RES 464 OHM 7W 1% WW AXIAL RWR84N4640FSB12
RES 464ohm 7W 1% WW AXIAL

RES 464ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N4640FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4640FSB12
Wirewound Resistors 3110-RWR84N4640FSB12
EGN-10-80 464 1% RWR84N4640FS B12

EGN-10-80 464 1% RWR84N4640FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N4640FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4640FSB12-ND
Through Hole Resistors RWR84N4640FSB12-ND
464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

464 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N4640FSB12 3110-RWR84N4640FSB12 RWR84N4640FSB12-ND
Product Name RES 464 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers