Vishay Intertechnology, Inc. RES 442 OHM 7W 1% WW AXIAL RWR84N4420FSB12

Description
RES 442ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 442ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 7W 1% WW AXIAL - RWR84N4420FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 7W 1% WW AXIAL
RWR84N4420FSB12
RES 442 OHM 7W 1% WW AXIAL RWR84N4420FSB12
RES 442ohm 7W 1% WW AXIAL

RES 442ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N4420FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4420FSB12
Wirewound Resistors 3110-RWR84N4420FSB12
EGN-10-80 442 1% RWR84N4420FS B12

EGN-10-80 442 1% RWR84N4420FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N4420FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4420FSB12-ND
Through Hole Resistors RWR84N4420FSB12-ND
442 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

442 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N4420FSB12 3110-RWR84N4420FSB12 RWR84N4420FSB12-ND
Product Name RES 442 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442 ohms 442 ohms 442 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details