Vishay Intertechnology, Inc. Wirewound Resistors RWR84N40R2FSBSL

Description
EGN-10-80 40.2 1% RWR84N40R2FS BSL
Request a Quote Datasheet
Description
EGN-10-80 40.2 1% RWR84N40R2FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N40R2FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N40R2FSBSL
Wirewound Resistors 3110-RWR84N40R2FSBSL
EGN-10-80 40.2 1% RWR84N40R2FS BSL

EGN-10-80 40.2 1% RWR84N40R2FS BSL

Supplier's Site Datasheet
RES 40.2 OHM 7W 1% WW AXIAL - RWR84N40R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 7W 1% WW AXIAL
RWR84N40R2FSBSL
RES 40.2 OHM 7W 1% WW AXIAL RWR84N40R2FSBSL
RES 40.2ohm 7W 1% WW AXIAL

RES 40.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N40R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N40R2FSBSL-ND
Through Hole Resistors RWR84N40R2FSBSL-ND
40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N40R2FSBSL RWR84N40R2FSBSL RWR84N40R2FSBSL-ND
Product Name Wirewound Resistors RES 40.2 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details