Vishay Intertechnology, Inc. Wirewound Resistors RWR84N40R2FSB12

Description
EGN-10-80 40.2 1% RWR84N40R2FS B12
Request a Quote Datasheet
Description
EGN-10-80 40.2 1% RWR84N40R2FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N40R2FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N40R2FSB12
Wirewound Resistors 3110-RWR84N40R2FSB12
EGN-10-80 40.2 1% RWR84N40R2FS B12

EGN-10-80 40.2 1% RWR84N40R2FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N40R2FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N40R2FSB12-ND
Through Hole Resistors RWR84N40R2FSB12-ND
40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 40.2 OHM 7W 1% WW AXIAL - RWR84N40R2FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 7W 1% WW AXIAL
RWR84N40R2FSB12
RES 40.2 OHM 7W 1% WW AXIAL RWR84N40R2FSB12
RES 40.2ohm 7W 1% WW AXIAL

RES 40.2ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N40R2FSB12 RWR84N40R2FSB12-ND RWR84N40R2FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 40.2 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details