Vishay Intertechnology, Inc. Wirewound Resistors RWR84N40R2FRS73

Description
EGN-10-80 40.2 1% RWR84N40R2FR S73
Request a Quote Datasheet
Description
EGN-10-80 40.2 1% RWR84N40R2FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N40R2FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N40R2FRS73
Wirewound Resistors 3110-RWR84N40R2FRS73
EGN-10-80 40.2 1% RWR84N40R2FR S73

EGN-10-80 40.2 1% RWR84N40R2FR S73

Supplier's Site Datasheet
RES 40.2 OHM 7W 1% WW AXIAL - RWR84N40R2FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 7W 1% WW AXIAL
RWR84N40R2FRS73
RES 40.2 OHM 7W 1% WW AXIAL RWR84N40R2FRS73
RES 40.2ohm 7W 1% WW AXIAL

RES 40.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N40R2FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N40R2FRS73-ND
Through Hole Resistors RWR84N40R2FRS73-ND
40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N40R2FRS73 RWR84N40R2FRS73 RWR84N40R2FRS73-ND
Product Name Wirewound Resistors RES 40.2 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers