Vishay Intertechnology, Inc. RES 40.2 OHM 7W 1% WW AXIAL RWR84N40R2FRB12

Description
RES 40.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 40.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 7W 1% WW AXIAL - RWR84N40R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 7W 1% WW AXIAL
RWR84N40R2FRB12
RES 40.2 OHM 7W 1% WW AXIAL RWR84N40R2FRB12
RES 40.2ohm 7W 1% WW AXIAL

RES 40.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N40R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N40R2FRB12
Wirewound Resistors 3110-RWR84N40R2FRB12
EGN-10-80 40.2 1% RWR84N40R2FR B12

EGN-10-80 40.2 1% RWR84N40R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N40R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N40R2FRB12-ND
Through Hole Resistors RWR84N40R2FRB12-ND
40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

40.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N40R2FRB12 3110-RWR84N40R2FRB12 RWR84N40R2FRB12-ND
Product Name RES 40.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers