Vishay Intertechnology, Inc. Wirewound Resistors RWR84N4020FSRSL

Description
EGN-10-80 402 1% RWR84N4020FS RSL
Request a Quote Datasheet
Description
EGN-10-80 402 1% RWR84N4020FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N4020FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4020FSRSL
Wirewound Resistors 3110-RWR84N4020FSRSL
EGN-10-80 402 1% RWR84N4020FS RSL

EGN-10-80 402 1% RWR84N4020FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N4020FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4020FSRSL-ND
Through Hole Resistors RWR84N4020FSRSL-ND
402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 402 OHM 7W 1% WW AXIAL - RWR84N4020FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 7W 1% WW AXIAL
RWR84N4020FSRSL
RES 402 OHM 7W 1% WW AXIAL RWR84N4020FSRSL
RES 402ohm 7W 1% WW AXIAL

RES 402ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N4020FSRSL RWR84N4020FSRSL-ND RWR84N4020FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 402 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details