Vishay Intertechnology, Inc. Wirewound Resistors RWR84N4020FSBSL

Description
EGN-10-80 402 1% RWR84N4020FS BSL
Request a Quote Datasheet
Description
EGN-10-80 402 1% RWR84N4020FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N4020FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N4020FSBSL
Wirewound Resistors 3110-RWR84N4020FSBSL
EGN-10-80 402 1% RWR84N4020FS BSL

EGN-10-80 402 1% RWR84N4020FS BSL

Supplier's Site Datasheet
RES 402 OHM 7W 1% WW AXIAL - RWR84N4020FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 7W 1% WW AXIAL
RWR84N4020FSBSL
RES 402 OHM 7W 1% WW AXIAL RWR84N4020FSBSL
RES 402ohm 7W 1% WW AXIAL

RES 402ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N4020FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N4020FSBSL-ND
Through Hole Resistors RWR84N4020FSBSL-ND
402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N4020FSBSL RWR84N4020FSBSL RWR84N4020FSBSL-ND
Product Name Wirewound Resistors RES 402 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details