RES 3.74ohm 7W 0.5% WW AXIAL
3.74 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RWR84N3R74DRB12 | RWR84N3R74DRB12-ND |
| Product Name | RES 3.74 OHM 7W 0.5% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 3.74 ohms | 3.74 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 7 watts | 7 watts |
| Configuration | Single Resistor |