Vishay Intertechnology, Inc. RES 3.01 OHM 7W 1% WW AXIAL RWR84N3R01FSB12

Description
RES 3.01ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.01ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01 OHM 7W 1% WW AXIAL - RWR84N3R01FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01 OHM 7W 1% WW AXIAL
RWR84N3R01FSB12
RES 3.01 OHM 7W 1% WW AXIAL RWR84N3R01FSB12
RES 3.01ohm 7W 1% WW AXIAL

RES 3.01ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N3R01FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3R01FSB12-ND
Through Hole Resistors RWR84N3R01FSB12-ND
3.01 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3.01 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N3R01FSB12 RWR84N3R01FSB12-ND
Product Name RES 3.01 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.01 ohms 3.01 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details