Vishay Intertechnology, Inc. Through Hole Resistors RWR84N3920FRB12

Description
392 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
392 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N3920FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3920FRB12-ND
Through Hole Resistors RWR84N3920FRB12-ND
392 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

392 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 392 OHM 7W 1% WW AXIAL - RWR84N3920FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 7W 1% WW AXIAL
RWR84N3920FRB12
RES 392 OHM 7W 1% WW AXIAL RWR84N3920FRB12
RES 392ohm 7W 1% WW AXIAL

RES 392ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N3920FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N3920FRB12
Wirewound Resistors 3110-RWR84N3920FRB12
EGN-10-80 392 1% RWR84N3920FR B12

EGN-10-80 392 1% RWR84N3920FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N3920FRB12-ND RWR84N3920FRB12 3110-RWR84N3920FRB12
Product Name Through Hole Resistors RES 392 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630027-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details