Vishay Intertechnology, Inc. Wirewound Resistors RWR84N36R5FSS73

Description
EGN-10-80 36.5 1% RWR84N36R5FS S73
Request a Quote
Description
EGN-10-80 36.5 1% RWR84N36R5FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, designed for high-reliability applications. It features a high-temperature silicone coating and complete welded construction, meeting MIL-PRF-39007 qualifications. The resistor has a power rating of 7 W, a resistance range of 0.1 to 6.19 kΩ, and a tolerance of ±1.0%. Its dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for the terminal diameter. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS for sizes 5 W and greater. The device meets ANSI J-STD-002 solderability standards and is packaged in tape/reel format (S73).

Datasheet Summary
Powered by GS/AI

The RWR84N is a military-grade, wirewound resistor with a solderable, non-inductive Ayrton-Perry winding, designed for high-reliability applications. It features a high-temperature silicone coating and complete welded construction, meeting MIL-PRF-39007 qualifications. The resistor has a power rating of 7 W, a resistance range of 0.1 to 6.19 kΩ, and a tolerance of ±1.0%. Its dimensions are 0.875 ± 0.062 inches [22.23 ± 1.58 mm] in length, 0.312 ± 0.031 inches [7.92 ± 0.787 mm] in diameter, and 0.040 ± 0.002 inches [1.02 ± 0.051 mm] for the terminal diameter. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 1000 V RMS for sizes 5 W and greater. The device meets ANSI J-STD-002 solderability standards and is packaged in tape/reel format (S73).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N36R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N36R5FSS73
Wirewound Resistors 3110-RWR84N36R5FSS73
EGN-10-80 36.5 1% RWR84N36R5FS S73

EGN-10-80 36.5 1% RWR84N36R5FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR84N36R5FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S5-0R01F3DKR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 8230 J-Lead
Features Non-Inductive; Fireproof Case
View Details