Vishay Intertechnology, Inc. Through Hole Resistors RWR84N3570FRBSL

Description
357 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
357 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N3570FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N3570FRBSL-ND
Through Hole Resistors RWR84N3570FRBSL-ND
357 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

357 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 357 OHM 7W 1% WW AXIAL - RWR84N3570FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 7W 1% WW AXIAL
RWR84N3570FRBSL
RES 357 OHM 7W 1% WW AXIAL RWR84N3570FRBSL
RES 357ohm 7W 1% WW AXIAL

RES 357ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N3570FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N3570FRBSL
Wirewound Resistors 3110-RWR84N3570FRBSL
EGN-10-80 357 1% RWR84N3570FR BSL

EGN-10-80 357 1% RWR84N3570FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N3570FRBSL-ND RWR84N3570FRBSL 3110-RWR84N3570FRBSL
Product Name Through Hole Resistors RES 357 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details